3M Power Sanding Sheets & Belts 7100329006

Description
3M 7100329006 Sanding Belt
Request a Quote
Description
3M 7100329006 Sanding Belt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Sanding Sheets & Belts - 618219 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Sanding Sheets & Belts
618219
Power Sanding Sheets & Belts 618219
3M 7100329006 Sanding Belt

3M 7100329006 Sanding Belt

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Abrasive Belts
Product Number 618219
Product Name Power Sanding Sheets & Belts
Width 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2795030 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Silicon Carbide
View Details
Norzon® Plus Job Pack - 07660749263 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt
Backing Cloth
Applications & Materials Abraded Metalworking; Woodworking; CeramicsGlass; Medium; Cleaning & Surface Conditioning; DryGrinding; Surface or Platen
View Details
Abrasive Belts, 4" x 24" - 742325-3 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 4.00 inch (102 mm)
Length 24.0 inch (610 mm)
View Details
Polishing Belts for Decorative or Mirror Finishes - 07-T 220 - Walter Surface Technologies
Specs
Belt Type Portable Grinder or File Belt
Applications & Materials Abraded Metalworking; ExtraFine; DryGrinding
Width 1.50 inch (38.1 mm)
View Details