3M Power Sanding Sheets & Belts 7100329004

Description
3M 7100329004 Sanding Belt
Request a Quote
Description
3M 7100329004 Sanding Belt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Sanding Sheets & Belts - 618217 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Sanding Sheets & Belts
618217
Power Sanding Sheets & Belts 618217
3M 7100329004 Sanding Belt

3M 7100329004 Sanding Belt

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Abrasive Belts
Product Number 618217
Product Name Power Sanding Sheets & Belts
Width 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2795103 - RS Components, Ltd.
Specs
Width 4.53 inch (115 mm)
Length 984.3 inch (25000 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Merit Surface Prep Fine Surface Conditioning Belt - 66623333465 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Fine; Cleaning & Surface Conditioning
Width 3.00 inch (76.2 mm)
View Details
Abrasive Belts, 1/2" x 21" - A-34578 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 0.50 inch (12.7 mm)
Length 21.0 inch (533 mm)
View Details
Narrow Sanding Belts for Glass - USX - Uneeda Enterprizes, Inc.
Specs
Backing Cloth; X Weight Cloth
Type Silicon Carbide
Grit Size 60 to 100 # or Microns
View Details