Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
METALWORKING FLUID FILTERS
3M
7100266031 -- HYDRAULIC FILTERS
3M
Hydraulic Filters
7100266031
Description
3M DT-4149E Hydraulic Filter
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
3M DT-4149E Hydraulic Filter
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Hydraulic Filters
608930
Hydraulic Filters
608930
3M DT-4149E Hydraulic Filter
3M DT-4149E Hydraulic Filter
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Metalworking Fluid Filters
Product Number
608930
Product Name
Hydraulic Filters
Filtration Product
HydraulicFluid
Unlock Full Specs
to access all available technical data
Similar Products
Rotork plc
BIFOLD - Hydraulic Filters, F, BF
Specs
Filtration Product
HydraulicFluid
Maximum Pressure
7540 psi (5306 m H2O)
Flow Rate (Liquids)
10.6 GPM (40 L/min)
View Details
RS Components, Ltd.
Replacement Hydraulic Filter Elements
296430
Specs
Filtration Product
HydraulicFluid
Filtration Grade
3.00 µm (0.1181 mils)
View Details
Kaydon Filtration Corporation
Lube & Hydraulic Oil Elements
Kaymax® Elements
Specs
Type
cartridge; WireMesh
Filtration Product
HydraulicFluid; Lubricants
Filter Medium Material
Glass Fiber; Metal Fiber
View Details
KOBOLD Instruments, Inc.
MFR - Magnetic Filter
Specs
Filtration Product
Coolant; Lubricants
Filter Medium Material
Metal Fiber; Magnetic Filter
Configuration
Full Flow
View Details