3M Power Sanding Sheets & Belts 7100219056

Description
3M 7100219056 Sanding Belt
Request a Quote
Description
3M 7100219056 Sanding Belt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Sanding Sheets & Belts - 625989 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Sanding Sheets & Belts
625989
Power Sanding Sheets & Belts 625989
3M 7100219056 Sanding Belt

3M 7100219056 Sanding Belt

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Abrasive Belts
Product Number 625989
Product Name Power Sanding Sheets & Belts
Width 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2795103 - RS Components, Ltd.
Specs
Width 4.53 inch (115 mm)
Length 984.3 inch (25000 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Merit Surface Prep Coarse Surface Conditioning Belt - 66623333395 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning
Width 0.75 inch (19.05 mm)
View Details
Abrasive Belts, 1/2" x 21" - A-34609-50 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 0.50 inch (12.7 mm)
Length 21.0 inch (533 mm)
View Details
Narrow Sanding Belts for Metalworking - JC122 - Uneeda Enterprizes, Inc.
Specs
Backing Cloth; J Weight Polyester Cotton Cloth
Type Silicon Carbide
Grit Size 60 to 1000 # or Microns
View Details