3M Power Sanding Sheets & Belts 7100219055

Description
3M 7100219055 Sanding Belt
Request a Quote
Description
3M 7100219055 Sanding Belt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Sanding Sheets & Belts - 625988 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Sanding Sheets & Belts
625988
Power Sanding Sheets & Belts 625988
3M 7100219055 Sanding Belt

3M 7100219055 Sanding Belt

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Abrasive Belts
Product Number 625988
Product Name Power Sanding Sheets & Belts
Width 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2795008 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Silicon Carbide
View Details
Merit Surface Prep Coarse Surface Conditioning Belt - 05539568397 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning
Width 3.00 inch (76.2 mm)
View Details
Abrasive Belts, 1/2" x 21" - A-34562-50 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 0.50 inch (12.7 mm)
Length 21.0 inch (533 mm)
View Details
Narrow Sanding Belts for Woodworking - AESM - Uneeda Enterprizes, Inc.
Specs
Backing Paper; E Weight Paper
Type Silicon Carbide
Grit Size 240 to 1000 # or Microns
View Details