3M Power Sanding Sheets & Belts 7100219051

Description
3M 7100219051 Sanding Belt
Request a Quote
Description
3M 7100219051 Sanding Belt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Sanding Sheets & Belts - 625985 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Sanding Sheets & Belts
625985
Power Sanding Sheets & Belts 625985
3M 7100219051 Sanding Belt

3M 7100219051 Sanding Belt

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Abrasive Belts
Product Number 625985
Product Name Power Sanding Sheets & Belts
Width 0.59 inch (15 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2794789 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Norton SG Blaze R980P - 66261081180 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt
Backing Cloth
Applications & Materials Abraded MRO or Welding; Medium; Cleaning & Surface Conditioning; DryGrinding
View Details
Abrasive Belts, 3/8" x 21" - A-34447-50 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 0.38 inch (9.52 mm)
Length 21.0 inch (533 mm)
View Details
Narrow Sanding Belts for Metalworking - JA535 - Uneeda Enterprizes, Inc.
Specs
Backing Cloth; JX Weight Poly Cotton Cloth
Type Aluminum Oxide
Grit Size 60 to 600 # or Microns
View Details