3M Power Sanding Sheets & Belts 7100219028

Description
3M 7100219028 Sanding Belt
Request a Quote
Description
3M 7100219028 Sanding Belt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Sanding Sheets & Belts - 627830 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Sanding Sheets & Belts
627830
Power Sanding Sheets & Belts 627830
3M 7100219028 Sanding Belt

3M 7100219028 Sanding Belt

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Abrasive Belts
Product Number 627830
Product Name Power Sanding Sheets & Belts
Width 2.95 inch (75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2794945 - RS Components, Ltd.
Specs
Width 4.84 inch (123 mm)
Length 2.8 inch (72 mm)
Type Ceramic; Ceramic
View Details
Norton Rapid Prep Extra Coarse Surface Conditioning Belt - 66623333562 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning
Width 1.00 inch (25.4 mm)
View Details
Abrasive Belts, 3" x 24" - 794237-F-2 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 3.00 inch (76.2 mm)
Length 24.0 inch (610 mm)
View Details
Narrow Sanding Belts for Metalworking - 531J - Uneeda Enterprizes, Inc.
Specs
Backing Cloth; J Weight Twill Cloth
Type Aluminum Oxide
Grit Size 80 to 400 # or Microns
View Details