3M Power Sanding Sheets & Belts 7100219027

Description
3M 7100219027 Sanding Belt
Request a Quote
Description
3M 7100219027 Sanding Belt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Sanding Sheets & Belts - 627828 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Sanding Sheets & Belts
627828
Power Sanding Sheets & Belts 627828
3M 7100219027 Sanding Belt

3M 7100219027 Sanding Belt

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Abrasive Belts
Product Number 627828
Product Name Power Sanding Sheets & Belts
Width 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2794978 - RS Components, Ltd.
Specs
Width 3.94 inch (100 mm)
Length 22.0 inch (560 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Norton Neon AO Coarse Cloth Floor Sanding Belt - 66261104953 - 66261104953 - Norton Abrasives
Specs
Backing Cloth
Applications & Materials Abraded Woodworking; MRO or Welding; Medium
Width 8.00 inch (203 mm)
View Details
Abrasive Belts, 1-1/8" x 21" - 742334-2 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 1.12 inch (28.57 mm)
Length 21.0 inch (533 mm)
View Details
Narrow Sanding Belts for Metalworking - 641XP - Uneeda Enterprizes, Inc.
Specs
Backing Cloth; X Weight twillcloth
Type Aluminum Oxide
Grit Size 24 to 400 # or Microns
View Details