3M Power Sanding Sheets & Belts 7100218998

Description
3M 7100218998 Sanding Belt
Request a Quote
Description
3M 7100218998 Sanding Belt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Sanding Sheets & Belts - 336978 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Sanding Sheets & Belts
336978
Power Sanding Sheets & Belts 336978
3M 7100218998 Sanding Belt

3M 7100218998 Sanding Belt

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Abrasive Belts
Product Number 336978
Product Name Power Sanding Sheets & Belts
Width 3.54 inch (90 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2794885 - RS Components, Ltd.
Specs
Width 3.66 inch (93 mm)
Length 3.7 inch (93 mm)
Type Ceramic; Ceramic
View Details
Merit Surface Prep Very Fine Surface Conditioning Belt - 66623333526 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; ExtraFine; Cleaning & Surface Conditioning
Width 1.50 inch (38.1 mm)
View Details
Abrasive Belts, 1/2" x 21" - A-34590 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 0.50 inch (12.7 mm)
Length 21.0 inch (533 mm)
View Details
Narrow Sanding Belts for Stone / Marble / Granite - PC221 - Uneeda Enterprizes, Inc.
Specs
Backing Cloth; X-Y Weight Polyester Cloth
Type Silicon Carbide
Grit Size 16 to 1000 # or Microns
View Details