3M Power Sanding Sheets & Belts 7100218978

Description
3M 7100218978 Sanding Belt
Request a Quote
Description
3M 7100218978 Sanding Belt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Sanding Sheets & Belts - 336975 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Sanding Sheets & Belts
336975
Power Sanding Sheets & Belts 336975
3M 7100218978 Sanding Belt

3M 7100218978 Sanding Belt

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Abrasive Belts
Product Number 336975
Product Name Power Sanding Sheets & Belts
Width 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 1883406 - RS Components, Ltd.
Specs
Width 0.98 inch (25 mm)
Length 1968.5 inch (50000 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Merit Surface Prep Fine Surface Conditioning Belt - 66623333480 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Fine; Cleaning & Surface Conditioning
Width 1.00 inch (25.4 mm)
View Details
Abrasive Belts, 1/2" x 21" - A-34590-50 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 0.50 inch (12.7 mm)
Length 21.0 inch (533 mm)
View Details
Narrow Sanding Belts for Metalworking - UZAX - Uneeda Enterprizes, Inc.
Specs
Backing Cloth; X Weight Cloth
Type Zirconium
Grit Size 50 # or Microns
View Details