3M Power Sanding Sheets & Belts 7100218970

Description
3M 7100218970 Sanding Belt
Request a Quote
Description
3M 7100218970 Sanding Belt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Sanding Sheets & Belts - 627817 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Sanding Sheets & Belts
627817
Power Sanding Sheets & Belts 627817
3M 7100218970 Sanding Belt

3M 7100218970 Sanding Belt

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Abrasive Belts
Product Number 627817
Product Name Power Sanding Sheets & Belts
Width 0.98 inch (25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2794946 - RS Components, Ltd.
Specs
Width 4.84 inch (123 mm)
Length 2.8 inch (72 mm)
Type Ceramic; Ceramic
View Details
Norton Rapid Prep Extra Coarse Surface Conditioning Belt - 66623333566 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning
Width 1.00 inch (25.4 mm)
View Details
Abrasive Belts, 3" x 18" - 794553-A - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 3.00 inch (76.2 mm)
Length 18.0 inch (457 mm)
View Details
Narrow Sanding Belts for Woodworking - URAJD - Uneeda Enterprizes, Inc.
Specs
Backing Cloth; J Weight Cloth
Type Aluminum Oxide
View Details