3M Power Sanding Sheets & Belts 7100218947

Description
3M 7100218947 Sanding Belt
Request a Quote
Description
3M 7100218947 Sanding Belt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Sanding Sheets & Belts - 627814 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Sanding Sheets & Belts
627814
Power Sanding Sheets & Belts 627814
3M 7100218947 Sanding Belt

3M 7100218947 Sanding Belt

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Abrasive Belts
Product Number 627814
Product Name Power Sanding Sheets & Belts
Width 0.51 inch (13 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2794894 - RS Components, Ltd.
Specs
Width 3.66 inch (93 mm)
Length 3.7 inch (93 mm)
Type Ceramic; Ceramic
View Details
Norton Rapid Prep Medium Surface Conditioning Belt - 66254428776 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Medium; Cleaning & Surface Conditioning
Width 3.00 inch (76.2 mm)
View Details
Abrasive Belts, 1/4" x 21" - A-34528-50 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 0.25 inch (6.35 mm)
Length 21.0 inch (533 mm)
View Details
Wide Sanding Belts for Woodworking - ARSFEO - Uneeda Enterprizes, Inc.
Specs
Backing Paper; F Weight Paper
Type Silicon Carbide
Grit Size 80 to 150 # or Microns
View Details