3M Power Sanding Sheets & Belts 7100218940

Description
3M 7100218940 Sanding Belt
Request a Quote
Description
3M 7100218940 Sanding Belt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Sanding Sheets & Belts - 627809 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Sanding Sheets & Belts
627809
Power Sanding Sheets & Belts 627809
3M 7100218940 Sanding Belt

3M 7100218940 Sanding Belt

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Abrasive Belts
Product Number 627809
Product Name Power Sanding Sheets & Belts
Width 0.59 inch (15 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2794859 - RS Components, Ltd.
Specs
Width 4.84 inch (123 mm)
Length 2.8 inch (72 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Norton Rapid Prep Very Fine Surface Conditioning Belt - 66623333542 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; ExtraFine; Cleaning & Surface Conditioning
Width 3.00 inch (76.2 mm)
View Details
Abrasive Belts, 3/8" x 21" - A-34447-50 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 0.38 inch (9.52 mm)
Length 21.0 inch (533 mm)
View Details
Narrow Sanding Belts for Woodworking - AESM - Uneeda Enterprizes, Inc.
Specs
Backing Paper; E Weight Paper
Type Silicon Carbide
Grit Size 240 to 1000 # or Microns
View Details