3M Power Sanding Sheets & Belts 7100218937

Description
3M 7100218937 Sanding Belt
Request a Quote
Description
3M 7100218937 Sanding Belt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Sanding Sheets & Belts - 627806 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Sanding Sheets & Belts
627806
Power Sanding Sheets & Belts 627806
3M 7100218937 Sanding Belt

3M 7100218937 Sanding Belt

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Abrasive Belts
Product Number 627806
Product Name Power Sanding Sheets & Belts
Width 0.08 inch (2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2795016 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Silicon Carbide
View Details
Norton Neon AO Coarse Cloth Floor Sanding Belt - 66261104957 - 66261104957 - Norton Abrasives
Specs
Backing Cloth
Applications & Materials Abraded Woodworking; MRO or Welding; Medium
Width 8.00 inch (203 mm)
View Details
Abrasive Belts, 1/4" x 21" - A-34528-50 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 0.25 inch (6.35 mm)
Length 21.0 inch (533 mm)
View Details
Narrow Sanding Belts for Woodworking - RKJFO - Uneeda Enterprizes, Inc.
Specs
Backing Cloth; JF Weight Cloth
Type Aluminum Oxide
Grit Size 60 to 400 # or Microns
View Details