Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ABRASIVE ROLLS AND ABRASIVE SHEETS
3M
7100204575 -- ABRASIVES AND SURFACE CONDITIONING PRODUCTS
3M
Abrasives and Surface Conditioning Products
7100204575
Description
CLOTH ROLL 483W 180 CONFIG
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
CLOTH ROLL 483W 180 CONFIG
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Abrasives and Surface Conditioning Products
19-7100204575-ND
Abrasives and Surface Conditioning Products
19-7100204575-ND
CLOTH ROLL 483W 180 CONFIG
CLOTH ROLL 483W 180 CONFIG
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Abrasive Rolls and Abrasive Sheets
Product Number
19-7100204575-ND
Product Name
Abrasives and Surface Conditioning Products
Product Type
Roll or Tape
Unlock Full Specs
to access all available technical data
Similar Products
Norton Abrasives
Tufback® Durite Waterproof T461
66261130332
Specs
Product Type
Sheet
Applications & Materials Worked
Dry; Wet; Fine Grit Finishing or Deburring; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Woodworking; Automotive
Backing / Base
Paper
View Details
Beijing Grish Hitech Co., Ltd.
Final Polishing Film
Specs
Product Type
Sheet; Disk
Applications & Materials Worked
Polishing or lapping (Very fine grits or filaments)
Backing / Base
Film / Plastic
View Details
Titan Tool Supply, Inc.
Dia-Strip and Dia-Sheets
DF-DS
Specs
Product Type
Sheet; Superabrasive
Applications & Materials Worked
Fine Grit Finishing or Deburring; Polishing or lapping (Very fine grits or filaments)
Length
2.00 to 4.00 inch (50.8 to 102 mm)
View Details
Flexovit USA, Inc.
Floor Sanding Sleeves, Rolls and Sheets
X1307
Specs
Applications & Materials Worked
Medium sized grits or filaments; Floors
Length
1800.00 inch (45720 mm)
Width
8.00 inch (203 mm)
View Details