Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL ADHESIVES
3M
7100200486 -- ADHESIVES
3M
Adhesives
7100200486
Description
DP110 Epoxy ADH CL 48.5 mL CAR 12/CV
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
DP110 Epoxy ADH CL 48.5 mL CAR 12/CV
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Adhesives
1893167
Adhesives
1893167
DP110 Epoxy ADH CL 48.5 mL CAR 12/CV
DP110 Epoxy ADH CL 48.5 mL CAR 12/CV
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Industrial Adhesives
Product Number
1893167
Product Name
Adhesives
Type / Form
Liquid
Unlock Full Specs
to access all available technical data
Similar Products
ELANTAS North America LLC
ELANTAS PDG Sterling™ E A50 T-7B Epoxy Adhesive 6g Kit
117424
Specs
Cure / Technology
Two Component
Chemical System
Epoxy
Viscosity
500 to 700 cP
View Details
Kayaku Advanced Materials, Inc.
SignalSeal Services
Valkyrie®SignalSeal™ Coating System Model M-SS-01
View Details
Dymax
Dymax Ultra Light-Weld® 9-20269 UV Curing Adhesive Clear 1 L Bottle
9-20269/LTRCYL
Specs
Cure / Technology
Single Component
Viscosity
25000 to 200000 cP
Tensile (Break)
2600 psi (17926 KPa)
View Details
TE Connectivity
Glue, Adhesives, Applicators
S1184-KIT-1
Specs
Chemical System
Epoxy
View Details