3M Power Sanding Sheets & Belts 7100182231

Description
3M 650630 Abrasive Paper
Request a Quote
Description
3M 650630 Abrasive Paper
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Sanding Sheets & Belts - 1840448 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Sanding Sheets & Belts
1840448
Power Sanding Sheets & Belts 1840448
3M 650630 Abrasive Paper

3M 650630 Abrasive Paper

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Abrasive Belts
Product Number 1840448
Product Name Power Sanding Sheets & Belts
Width 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2794888 - RS Components, Ltd.
Specs
Width 3.66 inch (93 mm)
Length 3.7 inch (93 mm)
Type Ceramic; Ceramic
View Details
Norton Rapid Prep Medium Surface Conditioning Belt - 66261189669 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Medium; Cleaning & Surface Conditioning
Width 2.00 inch (50.8 mm)
View Details
Abrasive Belts, 1/2" x 21" - A-34590 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 0.50 inch (12.7 mm)
Length 21.0 inch (533 mm)
View Details
Narrow Sanding Belts for Metalworking - JA512 - Uneeda Enterprizes, Inc.
Specs
Backing Cloth; J Weight Poly Cotton Cloth
Type Aluminum Oxide
Grit Size 60 to 600 # or Microns
View Details