3M Power Sanding Sheets & Belts 7100166994

Description
3M 7100166994 Sanding Belt
Request a Quote
Description
3M 7100166994 Sanding Belt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Sanding Sheets & Belts - 338408 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Sanding Sheets & Belts
338408
Power Sanding Sheets & Belts 338408
3M 7100166994 Sanding Belt

3M 7100166994 Sanding Belt

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Abrasive Belts
Product Number 338408
Product Name Power Sanding Sheets & Belts
Width 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2795065 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Norton Rapid Prep Coarse Surface Conditioning Belt - 66254496043 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning
Width 3.00 inch (76.2 mm)
View Details
Abrasive Belts, 3" x 24" - 742312-8C - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 3.00 inch (76.2 mm)
Length 24.0 inch (610 mm)
View Details
Narrow Sanding Belts for Metalworking - PZ628 - Uneeda Enterprizes, Inc.
Specs
Backing Cloth; YY Weight Polyester Cloth
Type Zirconium
Grit Size 24 to 120 # or Microns
View Details