3M
7100165201 -- 3M 82M-156-NB-A 4 MM BULLET CONNECTOR, 16-14 GA., NYLON INSULATED
3M
3M 82M-156-NB-A 4 mm Bullet Connector, 16-14 Ga., Nylon Insulated
7100165201
Description
3M 82M-156-NB-A Male Bullet Connectors
Category: Bullet Connectors
Manufacturer: 3M
Component Type: Male Connector
Insulation Material: Nylon
Voltage Rating: 300VDC
Material: Tin Plated Copper
Maximum Operating Temp: 221°F (105°C)
Request a Quote
Email Supplier
Datasheet
Description
3M 82M-156-NB-A Male Bullet Connectors
Category: Bullet Connectors
Manufacturer: 3M
Component Type: Male Connector
Insulation Material: Nylon
Voltage Rating: 300VDC
Material: Tin Plated Copper
Maximum Operating Temp: 221°F (105°C)
Request a Quote
Email Supplier
Datasheet
Suppliers
3M 82M-156-NB-A 4 mm Bullet Connector, 16-14 Ga., Nylon Insulated
31761
3M 82M-156-NB-A Male Bullet Connectors
Category: Bullet Connectors
Manufacturer: 3M
Component Type: Male Connector
Insulation Material: Nylon
Voltage Rating: 300VDC
Material: Tin Plated Copper
Maximum Operating Temp: 221°F (105°C)
- 3M 82M-156-NB-A Male Bullet Connectors
- Category: Bullet Connectors
- Manufacturer: 3M
- Component Type: Male Connector
- Insulation Material: Nylon
- Voltage Rating: 300VDC
- Material: Tin Plated Copper
- Maximum Operating Temp: 221°F (105°C)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
31761 |
|
Product Name
|
3M 82M-156-NB-A 4 mm Bullet Connector, 16-14 Ga., Nylon Insulated |
|
Connector Type
|
Automotive Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details