3M
7100165201 -- 3M 83P-55-NB-A PIN TERMINAL, 12-10 GA., NYLON INSULATED
3M
3M 83P-55-NB-A Pin Terminal, 12-10 Ga., Nylon Insulated
7100165201
Description
3M 83P-55-NB-A Nylon Insulated Pin Connectors
Category: Pin Terminals
Manufacturer: 3M
Pin Diameter: 0.110"
Material: Tin-plated copper
Temp Rating: 167°F (75°C)
Allows for easy wire insertion
Butted seam barrel for extra wire grip
Use with crimp tools correlating to the pin terminal gauge size
Pin terminals connect wires to terminal strips and trailer connectors
-
Waytek, Inc.
-
Waytek, Inc.
Request a Quote
Email Supplier
Description
3M 83P-55-NB-A Nylon Insulated Pin Connectors
Category: Pin Terminals
Manufacturer: 3M
Pin Diameter: 0.110"
Material: Tin-plated copper
Temp Rating: 167°F (75°C)
Allows for easy wire insertion
Butted seam barrel for extra wire grip
Use with crimp tools correlating to the pin terminal gauge size
Pin terminals connect wires to terminal strips and trailer connectors
Request a Quote
Email Supplier
Suppliers
3M 83P-55-NB-A Pin Terminal, 12-10 Ga., Nylon Insulated
32785
3M 83P-55-NB-A Nylon Insulated Pin Connectors
Category: Pin Terminals
Manufacturer: 3M
Pin Diameter: 0.110"
Material: Tin-plated copper
Temp Rating: 167°F (75°C)
Allows for easy wire insertion
Butted seam barrel for extra wire grip
Use with crimp tools correlating to the pin terminal gauge size
Pin terminals connect wires to terminal strips and trailer connectors
- 3M 83P-55-NB-A Nylon Insulated Pin Connectors
- Category: Pin Terminals
- Manufacturer: 3M
- Pin Diameter: 0.110"
- Material: Tin-plated copper
- Temp Rating: 167°F (75°C)
- Allows for easy wire insertion
- Butted seam barrel for extra wire grip
- Use with crimp tools correlating to the pin terminal gauge size
- Pin terminals connect wires to terminal strips and trailer connectors
Supplier's Site
3M 83P-55-P-A Pin Terminal, 12-10 Ga., Vinyl Insulated
32585
3M 83P-55-P-A Vinyl Insulated Pin Connectors
Category: Pin Terminals
Manufacturer: 3M
Pin Diameter: 0.110"
Material: Tin-plated copper
Temp Rating: 167°F (75°C)
Allows for easy wire insertion
Butted seam barrel for extra wire grip
Use with crimp tools correlating to the pin terminal gauge size
Pin terminals connect wires to terminal strips and trailer connectors
- 3M 83P-55-P-A Vinyl Insulated Pin Connectors
- Category: Pin Terminals
- Manufacturer: 3M
- Pin Diameter: 0.110"
- Material: Tin-plated copper
- Temp Rating: 167°F (75°C)
- Allows for easy wire insertion
- Butted seam barrel for extra wire grip
- Use with crimp tools correlating to the pin terminal gauge size
- Pin terminals connect wires to terminal strips and trailer connectors
Supplier's Site
Technical Specifications
|
Product Category
|
Wire Terminals |
Wire Terminals |
|
Product Number
|
32785 |
32585 |
|
Product Name
|
3M 83P-55-NB-A Pin Terminal, 12-10 Ga., Nylon Insulated |
3M 83P-55-P-A Pin Terminal, 12-10 Ga., Vinyl Insulated |
|
Terminal Type
|
Connector Pin
|
Connector Pin
|
Unlock Full Specs
to access all available technical data
Similar Products
Terminal Type
Ferrule Terminal
Material
Copper
Features
Insulated
View Details
BlockMaster Electronics, Inc.
Terminal Type
Wire Connector
Material
Copper; Copper/tin plated
Features
RoHS
View Details
Keystone Electronics Corp.
Terminal Type
Single End, Fork, Hollow
Material
Brass
View Details
3 suppliers