3M
7100165197 -- 3M 82P-47-NB-A PIN TERMINAL, 16-14 GA., NYLON INSULATED
3M
3M 82P-47-NB-A Pin Terminal, 16-14 Ga., Nylon Insulated
7100165197
Description
3M 82P-47-NB-A Nylon Insulated Pin Connectors
Category: Pin Terminals
Manufacturer: 3M
Connection Size: 0.075"
Material: Tin-plated copper
Temp Rating: 167°F (75°C)
Allows for easy wire insertion
Butted seam barrel for extra wire grip
Use with crimp tools correlating to the pin terminal gauge size
Pin terminals connect wires to terminal strips and trailer connectors
Request a Quote
Email Supplier
Description
3M 82P-47-NB-A Nylon Insulated Pin Connectors
Category: Pin Terminals
Manufacturer: 3M
Connection Size: 0.075"
Material: Tin-plated copper
Temp Rating: 167°F (75°C)
Allows for easy wire insertion
Butted seam barrel for extra wire grip
Use with crimp tools correlating to the pin terminal gauge size
Pin terminals connect wires to terminal strips and trailer connectors
Request a Quote
Email Supplier
Suppliers
3M 82P-47-NB-A Pin Terminal, 16-14 Ga., Nylon Insulated
31785
3M 82P-47-NB-A Nylon Insulated Pin Connectors
Category: Pin Terminals
Manufacturer: 3M
Connection Size: 0.075"
Material: Tin-plated copper
Temp Rating: 167°F (75°C)
Allows for easy wire insertion
Butted seam barrel for extra wire grip
Use with crimp tools correlating to the pin terminal gauge size
Pin terminals connect wires to terminal strips and trailer connectors
- 3M 82P-47-NB-A Nylon Insulated Pin Connectors
- Category: Pin Terminals
- Manufacturer: 3M
- Connection Size: 0.075"
- Material: Tin-plated copper
- Temp Rating: 167°F (75°C)
- Allows for easy wire insertion
- Butted seam barrel for extra wire grip
- Use with crimp tools correlating to the pin terminal gauge size
- Pin terminals connect wires to terminal strips and trailer connectors
Supplier's Site
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
31785 |
|
Product Name
|
3M 82P-47-NB-A Pin Terminal, 16-14 Ga., Nylon Insulated |
|
Terminal Type
|
Connector Pin
|
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Terminal Type
Threaded Post
View Details
Terminal Type
Ferrule Terminal
Material
Copper
North American
4 AWG
View Details
BlockMaster Electronics, Inc.
Terminal Type
Surface Mount Screw Terminals
Material
Brass/tin plated
Features
RoHS
View Details