3M 3M MH18-8FLK Scotchlok™ Locking Spade Terminal, 22-18 Ga., #8 Stud, Heat Shrink Brazed Seam 7100164291

Description
3M MH18-8FLK Scotchlok Locking Spade Terminals Category: Spade Terminals Manufacturer: 3M Series: Scotchlok Connector Type: Standard Spade Terminal Color: Red Wire Gauge 22-18 Ga. Stud Size: #8 Insulation: Heat Shrink Material: Tin plated copper Allows for easy wire insertion Brazed seam barrel for extra wire grip Spring-like tongue firmly fits around the stud Adhesive-lined polyolefin offers seal resistance to water and salt Crimp and seal
Request a Quote Datasheet
Description
3M MH18-8FLK Scotchlok Locking Spade Terminals Category: Spade Terminals Manufacturer: 3M Series: Scotchlok Connector Type: Standard Spade Terminal Color: Red Wire Gauge 22-18 Ga. Stud Size: #8 Insulation: Heat Shrink Material: Tin plated copper Allows for easy wire insertion Brazed seam barrel for extra wire grip Spring-like tongue firmly fits around the stud Adhesive-lined polyolefin offers seal resistance to water and salt Crimp and seal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M MH18-8FLK Scotchlok™ Locking Spade Terminal, 22-18 Ga., #8 Stud, Heat Shrink Brazed Seam - 30924 - Waytek, Inc.
Chanhassen, MN, United States
3M MH18-8FLK Scotchlok™ Locking Spade Terminal, 22-18 Ga., #8 Stud, Heat Shrink Brazed Seam
30924
3M MH18-8FLK Scotchlok™ Locking Spade Terminal, 22-18 Ga., #8 Stud, Heat Shrink Brazed Seam 30924
3M MH18-8FLK Scotchlok Locking Spade Terminals Category: Spade Terminals Manufacturer: 3M Series: Scotchlok Connector Type: Standard Spade Terminal Color: Red Wire Gauge 22-18 Ga. Stud Size: #8 Insulation: Heat Shrink Material: Tin plated copper Allows for easy wire insertion Brazed seam barrel for extra wire grip Spring-like tongue firmly fits around the stud Adhesive-lined polyolefin offers seal resistance to water and salt Crimp and seal
  • 3M MH18-8FLK Scotchlok Locking Spade Terminals
  • Category: Spade Terminals
  • Manufacturer: 3M
  • Series: Scotchlok
  • Connector Type: Standard Spade Terminal
  • Color: Red
  • Wire Gauge 22-18 Ga.
  • Stud Size: #8
  • Insulation: Heat Shrink
  • Material: Tin plated copper
  • Allows for easy wire insertion
  • Brazed seam barrel for extra wire grip
  • Spring-like tongue firmly fits around the stud
  • Adhesive-lined polyolefin offers seal resistance to water and salt
  • Crimp and seal
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 30924
Product Name 3M MH18-8FLK Scotchlok™ Locking Spade Terminal, 22-18 Ga., #8 Stud, Heat Shrink Brazed Seam
Terminal Type Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

#6 Stud Lockwasher Solder Lug - 7312 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
5 suppliers
FLEX 2.54 - 73396-403LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details