3M 3M MH18-10FLK Scotchlok™ Locking Spade Terminal, 22-18 Ga., #10 Stud, Heat Shrink Brazed Seam 7100164284

Description
3M MH18-10FLK Scotchlok Locking Spade Terminals Category: Spade Terminals Manufacturer: 3M Series: Scotchlok Connector Type: Standard Spade Terminal Color: Red Wire Gauge 22-18 Ga. Std Size: #10 Insulation: Heat Shrink Material: Tin plated copper Allows for easy wire insertion Brazed seam barrel for extra wire grip Spring-like tongue firmly fits around the stud Adhesive-lined polyolefin offers seal resistance to water and salt Crimp and seal
Request a Quote Datasheet
Description
3M MH18-10FLK Scotchlok Locking Spade Terminals Category: Spade Terminals Manufacturer: 3M Series: Scotchlok Connector Type: Standard Spade Terminal Color: Red Wire Gauge 22-18 Ga. Std Size: #10 Insulation: Heat Shrink Material: Tin plated copper Allows for easy wire insertion Brazed seam barrel for extra wire grip Spring-like tongue firmly fits around the stud Adhesive-lined polyolefin offers seal resistance to water and salt Crimp and seal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M MH18-10FLK Scotchlok™ Locking Spade Terminal, 22-18 Ga., #10 Stud, Heat Shrink Brazed Seam - 30925 - Waytek, Inc.
Chanhassen, MN, United States
3M MH18-10FLK Scotchlok™ Locking Spade Terminal, 22-18 Ga., #10 Stud, Heat Shrink Brazed Seam
30925
3M MH18-10FLK Scotchlok™ Locking Spade Terminal, 22-18 Ga., #10 Stud, Heat Shrink Brazed Seam 30925
3M MH18-10FLK Scotchlok Locking Spade Terminals Category: Spade Terminals Manufacturer: 3M Series: Scotchlok Connector Type: Standard Spade Terminal Color: Red Wire Gauge 22-18 Ga. Std Size: #10 Insulation: Heat Shrink Material: Tin plated copper Allows for easy wire insertion Brazed seam barrel for extra wire grip Spring-like tongue firmly fits around the stud Adhesive-lined polyolefin offers seal resistance to water and salt Crimp and seal
  • 3M MH18-10FLK Scotchlok Locking Spade Terminals
  • Category: Spade Terminals
  • Manufacturer: 3M
  • Series: Scotchlok
  • Connector Type: Standard Spade Terminal
  • Color: Red
  • Wire Gauge 22-18 Ga.
  • Std Size: #10
  • Insulation: Heat Shrink
  • Material: Tin plated copper
  • Allows for easy wire insertion
  • Brazed seam barrel for extra wire grip
  • Spring-like tongue firmly fits around the stud
  • Adhesive-lined polyolefin offers seal resistance to water and salt
  • Crimp and seal
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 30925
Product Name 3M MH18-10FLK Scotchlok™ Locking Spade Terminal, 22-18 Ga., #10 Stud, Heat Shrink Brazed Seam
Terminal Type Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1788642 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Ring Terminals & Spade Terminals - 1-1627040-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Insulation Piercing Wire-Clamp - 82-2 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Connector
Features Insulated
View Details