3M 3M MNHU14-250DMIK Scotchlok Male Disconnect, Heat Shrink Insulated, 16-14 Ga. 7100164279

Description
3M MNHU14-250DMIK Male Quick Disconnect Category: Quick Disconnects Manufacturer: 3M Series: Scotchlok Contact Material: Tin-plated copper Provides extra protection against short circuits Used as connectors when mated Max. Operating Temp: 221°F (105°C) Made of durable brass for good conductivity and has corrosion-resistant tin plating Dents and rolled edges of this female disconnect terminal offer excellent holding force When crimped and shrunk, pre-insulated adhesive-lined polyolefin offers seal resistance to water and salt UL Listed, CSA Certified, and RoHS Compliant
Request a Quote
Description
3M MNHU14-250DMIK Male Quick Disconnect Category: Quick Disconnects Manufacturer: 3M Series: Scotchlok Contact Material: Tin-plated copper Provides extra protection against short circuits Used as connectors when mated Max. Operating Temp: 221°F (105°C) Made of durable brass for good conductivity and has corrosion-resistant tin plating Dents and rolled edges of this female disconnect terminal offer excellent holding force When crimped and shrunk, pre-insulated adhesive-lined polyolefin offers seal resistance to water and salt UL Listed, CSA Certified, and RoHS Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3M MNHU14-250DMIK Scotchlok Male Disconnect, Heat Shrink Insulated, 16-14 Ga. - 31912 - Waytek, Inc.
Chanhassen, MN, United States
3M MNHU14-250DMIK Scotchlok Male Disconnect, Heat Shrink Insulated, 16-14 Ga.
31912
3M MNHU14-250DMIK Scotchlok Male Disconnect, Heat Shrink Insulated, 16-14 Ga. 31912
3M MNHU14-250DMIK Male Quick Disconnect Category: Quick Disconnects Manufacturer: 3M Series: Scotchlok Contact Material: Tin-plated copper Provides extra protection against short circuits Used as connectors when mated Max. Operating Temp: 221°F (105°C) Made of durable brass for good conductivity and has corrosion-resistant tin plating Dents and rolled edges of this female disconnect terminal offer excellent holding force When crimped and shrunk, pre-insulated adhesive-lined polyolefin offers seal resistance to water and salt UL Listed, CSA Certified, and RoHS Compliant
  • 3M MNHU14-250DMIK Male Quick Disconnect
  • Category: Quick Disconnects
  • Manufacturer: 3M
  • Series: Scotchlok
  • Contact Material: Tin-plated copper
  • Provides extra protection against short circuits
  • Used as connectors when mated
  • Max. Operating Temp: 221°F (105°C)
  • Made of durable brass for good conductivity and has corrosion-resistant tin plating
  • Dents and rolled edges of this female disconnect terminal offer excellent holding force
  • When crimped and shrunk, pre-insulated adhesive-lined polyolefin offers seal resistance to water and salt
  • UL Listed, CSA Certified, and RoHS Compliant
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 31912
Product Name 3M MNHU14-250DMIK Scotchlok Male Disconnect, Heat Shrink Insulated, 16-14 Ga.
Material Copper; Tin-plated copper
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1787256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Connector Contacts - 103171-1 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
8101 Nailclip on 0.080″ Pin Adapter - 8101 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin
View Details