3M 3M MH14-6FLK Scotchlok™ Locking Spade Terminal, 16-14 Ga., #6 Stud, Heat Shrink Brazed Seam 7100164273

Description
3M MH14-6FLK Scotchlok Locking Spade Terminals Category: Spade Terminals Manufacturer: 3M Series: Scotchlok Connector Type: Standard Spade Terminal Color: Blue Wire Gauge 16-14 Ga. Stud Size: #6 Insulation: Heat Shrink Material: Tin plated copper Allows for easy wire insertion Brazed seam barrel for extra wire grip Spring-like tongue firmly fits around the stud Adhesive-lined polyolefin offers seal resistance to water and salt Crimp and seal
Request a Quote
Description
3M MH14-6FLK Scotchlok Locking Spade Terminals Category: Spade Terminals Manufacturer: 3M Series: Scotchlok Connector Type: Standard Spade Terminal Color: Blue Wire Gauge 16-14 Ga. Stud Size: #6 Insulation: Heat Shrink Material: Tin plated copper Allows for easy wire insertion Brazed seam barrel for extra wire grip Spring-like tongue firmly fits around the stud Adhesive-lined polyolefin offers seal resistance to water and salt Crimp and seal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3M MH14-6FLK Scotchlok™ Locking Spade Terminal, 16-14 Ga., #6 Stud, Heat Shrink Brazed Seam - 31923 - Waytek, Inc.
Chanhassen, MN, United States
3M MH14-6FLK Scotchlok™ Locking Spade Terminal, 16-14 Ga., #6 Stud, Heat Shrink Brazed Seam
31923
3M MH14-6FLK Scotchlok™ Locking Spade Terminal, 16-14 Ga., #6 Stud, Heat Shrink Brazed Seam 31923
3M MH14-6FLK Scotchlok Locking Spade Terminals Category: Spade Terminals Manufacturer: 3M Series: Scotchlok Connector Type: Standard Spade Terminal Color: Blue Wire Gauge 16-14 Ga. Stud Size: #6 Insulation: Heat Shrink Material: Tin plated copper Allows for easy wire insertion Brazed seam barrel for extra wire grip Spring-like tongue firmly fits around the stud Adhesive-lined polyolefin offers seal resistance to water and salt Crimp and seal
  • 3M MH14-6FLK Scotchlok Locking Spade Terminals
  • Category: Spade Terminals
  • Manufacturer: 3M
  • Series: Scotchlok
  • Connector Type: Standard Spade Terminal
  • Color: Blue
  • Wire Gauge 16-14 Ga.
  • Stud Size: #6
  • Insulation: Heat Shrink
  • Material: Tin plated copper
  • Allows for easy wire insertion
  • Brazed seam barrel for extra wire grip
  • Spring-like tongue firmly fits around the stud
  • Adhesive-lined polyolefin offers seal resistance to water and salt
  • Crimp and seal
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 31923
Product Name 3M MH14-6FLK Scotchlok™ Locking Spade Terminal, 16-14 Ga., #6 Stud, Heat Shrink Brazed Seam
Terminal Type Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

81-1 Nailclip on 0.250″ dia. Ring Terminal Adapter - 8106 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Un-Insulated Ferrules - 2226.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 12 AWG
View Details
PCB & Surface Mount Screw Terminals - OP-075-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers