3M 3M MNHU10-250DMIK Scotchlok Male Disconnect, Heat Shrink Insulated, 12-10 Ga. 7100164271

Description
3M MNHU10-250DMIK Scotchlok Male Quick Disconnect Category: Quick Disconnects Manufacturer: 3M Series: Scotchlok Contact Material: Tin-plated copper Provides extra protection against short circuits Used as connectors when mated Max. Operating Temp: 221°F (105°C) Made of durable brass for good conductivity and has corrosion-resistant tin plating Dents and rolled edges of this female disconnect terminal offer excellent holding force When crimped and shrunk, pre-insulated adhesive-lined polyolefin offers seal resistance to water and salt UL Listed, CSA Certified, and RoHS Compliant
Request a Quote
Description
3M MNHU10-250DMIK Scotchlok Male Quick Disconnect Category: Quick Disconnects Manufacturer: 3M Series: Scotchlok Contact Material: Tin-plated copper Provides extra protection against short circuits Used as connectors when mated Max. Operating Temp: 221°F (105°C) Made of durable brass for good conductivity and has corrosion-resistant tin plating Dents and rolled edges of this female disconnect terminal offer excellent holding force When crimped and shrunk, pre-insulated adhesive-lined polyolefin offers seal resistance to water and salt UL Listed, CSA Certified, and RoHS Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3M MNHU10-250DMIK Scotchlok Male Disconnect, Heat Shrink Insulated, 12-10 Ga. - 32914 - Waytek, Inc.
Chanhassen, MN, United States
3M MNHU10-250DMIK Scotchlok Male Disconnect, Heat Shrink Insulated, 12-10 Ga.
32914
3M MNHU10-250DMIK Scotchlok Male Disconnect, Heat Shrink Insulated, 12-10 Ga. 32914
3M MNHU10-250DMIK Scotchlok Male Quick Disconnect Category: Quick Disconnects Manufacturer: 3M Series: Scotchlok Contact Material: Tin-plated copper Provides extra protection against short circuits Used as connectors when mated Max. Operating Temp: 221°F (105°C) Made of durable brass for good conductivity and has corrosion-resistant tin plating Dents and rolled edges of this female disconnect terminal offer excellent holding force When crimped and shrunk, pre-insulated adhesive-lined polyolefin offers seal resistance to water and salt UL Listed, CSA Certified, and RoHS Compliant
  • 3M MNHU10-250DMIK Scotchlok Male Quick Disconnect
  • Category: Quick Disconnects
  • Manufacturer: 3M
  • Series: Scotchlok
  • Contact Material: Tin-plated copper
  • Provides extra protection against short circuits
  • Used as connectors when mated
  • Max. Operating Temp: 221°F (105°C)
  • Made of durable brass for good conductivity and has corrosion-resistant tin plating
  • Dents and rolled edges of this female disconnect terminal offer excellent holding force
  • When crimped and shrunk, pre-insulated adhesive-lined polyolefin offers seal resistance to water and salt
  • UL Listed, CSA Certified, and RoHS Compliant
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 32914
Product Name 3M MNHU10-250DMIK Scotchlok Male Disconnect, Heat Shrink Insulated, 12-10 Ga.
Material Copper; Tin-plated copper
Unlock Full Specs
to access all available technical data

Similar Products

8102 Nailclip on Banana Plug Adapter - 8102 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details
Un-Insulated Ferrules - 2276.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 2 AWG
View Details
Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1405 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details