3M
7100163888 -- 3M 71M-250-32-NL SCOTCHLOK™ MALE QUICK DISCONNECT, 22-18 GA., FULLY NYLON INSULATED
3M
3M 71M-250-32-NL Scotchlok™ Male Quick Disconnect, 22-18 Ga., Fully Nylon Insulated
7100163888
Description
3M 71M-250-32-NL Scotchlok™ Male Quick Disconnects
Category: Quick Disconnects
Manufacturer: 3M
Series: Scotchlok
Operating temperature: 221°F (105°C)
Material: Tin-plated copper
Request a Quote
Email Supplier
Description
3M 71M-250-32-NL Scotchlok™ Male Quick Disconnects
Category: Quick Disconnects
Manufacturer: 3M
Series: Scotchlok
Operating temperature: 221°F (105°C)
Material: Tin-plated copper
Request a Quote
Email Supplier
Suppliers
3M 71M-250-32-NL Scotchlok™ Male Quick Disconnect, 22-18 Ga., Fully Nylon Insulated
30512
3M 71M-250-32-NL Scotchlok™ Male Quick Disconnects
Category: Quick Disconnects
Manufacturer: 3M
Series: Scotchlok
Operating temperature: 221°F (105°C)
Material: Tin-plated copper
- 3M 71M-250-32-NL Scotchlok™ Male Quick Disconnects
- Category: Quick Disconnects
- Manufacturer: 3M
- Series: Scotchlok
- Operating temperature: 221°F (105°C)
- Material: Tin-plated copper
Supplier's Site
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
30512 |
|
Product Name
|
3M 71M-250-32-NL Scotchlok™ Male Quick Disconnect, 22-18 Ga., Fully Nylon Insulated |
|
Material
|
Copper; Tin-plated copper
|
Unlock Full Specs
to access all available technical data
Similar Products
BlockMaster Electronics, Inc.
Terminal Type
Surface Mount Screw Terminals
Material
Brass/tin plated
Features
RoHS
View Details
North American
27 to 32 AWG
International
0.0300 to 0.1000 mm2
View Details