3M
7100163871 -- 3M SS-32-8-NB SNAP SPADE TERMINAL, 16-14 GA., #8 STUD, NYLON INSULATED
3M
3M SS-32-8-NB Snap Spade Terminal, 16-14 Ga., #8 Stud, Nylon Insulated
7100163871
Description
3M SS-32-8-NB Nylon Insulated Spade Terminals
Category: Spade Terminals
Manufacturer: 3M
Connector Type: Snap Spade Terminal
Color: Blue
Stud Size: #8
Insulation: Nylon w/ Extra Sleeve
Wire Gauge 16-14 Ga.
Material: Tin plated copper
Allows for easy wire insertion
Butted seam barrel for extra wire grip
Request a Quote
Email Supplier
Description
3M SS-32-8-NB Nylon Insulated Spade Terminals
Category: Spade Terminals
Manufacturer: 3M
Connector Type: Snap Spade Terminal
Color: Blue
Stud Size: #8
Insulation: Nylon w/ Extra Sleeve
Wire Gauge 16-14 Ga.
Material: Tin plated copper
Allows for easy wire insertion
Butted seam barrel for extra wire grip
Request a Quote
Email Supplier
Suppliers
3M SS-32-8-NB Snap Spade Terminal, 16-14 Ga., #8 Stud, Nylon Insulated
31754
3M SS-32-8-NB Nylon Insulated Spade Terminals
Category: Spade Terminals
Manufacturer: 3M
Connector Type: Snap Spade Terminal
Color: Blue
Stud Size: #8
Insulation: Nylon w/ Extra Sleeve
Wire Gauge 16-14 Ga.
Material: Tin plated copper
Allows for easy wire insertion
Butted seam barrel for extra wire grip
- 3M SS-32-8-NB Nylon Insulated Spade Terminals
- Category: Spade Terminals
- Manufacturer: 3M
- Connector Type: Snap Spade Terminal
- Color: Blue
- Stud Size: #8
- Insulation: Nylon w/ Extra Sleeve
- Wire Gauge 16-14 Ga.
- Material: Tin plated copper
- Allows for easy wire insertion
- Butted seam barrel for extra wire grip
Supplier's Site
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
31754 |
|
Product Name
|
3M SS-32-8-NB Snap Spade Terminal, 16-14 Ga., #8 Stud, Nylon Insulated |
|
Terminal Type
|
Fork Terminal
|
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Terminal Type
Test Terminal
Material
Nylon
View Details
Terminal Type
Ferrule Terminal
Material
Copper
North American
6 AWG
View Details
BlockMaster Electronics, Inc.
Terminal Type
Surface Mount Screw Terminals
Material
Copper; Copper/tin plated
Features
RoHS
View Details
2 suppliers