3M
7100163868 -- 3M SS-31-10-NB SNAP SPADE TERMINAL, 22-18 GA., #10 STUD, NYLON INSULATED
3M
3M SS-31-10-NB Snap Spade Terminal, 22-18 Ga., #10 Stud, Nylon Insulated
7100163868
Description
3M SS-31-10-NB Nylon Insulated Spade Terminals
Category: Spade Terminals
Manufacturer: 3M
Connector Type: Snap Spade Terminal
Color: Red
Stud Size: #10
Insulation: Nylon
Wire Gauge 22-18 Ga.
Material: Tin plated copper
Allows for easy wire insertion
Butted seam barrel for extra wire grip
Request a Quote
Email Supplier
Description
3M SS-31-10-NB Nylon Insulated Spade Terminals
Category: Spade Terminals
Manufacturer: 3M
Connector Type: Snap Spade Terminal
Color: Red
Stud Size: #10
Insulation: Nylon
Wire Gauge 22-18 Ga.
Material: Tin plated copper
Allows for easy wire insertion
Butted seam barrel for extra wire grip
Request a Quote
Email Supplier
Suppliers
3M SS-31-10-NB Snap Spade Terminal, 22-18 Ga., #10 Stud, Nylon Insulated
30755
3M SS-31-10-NB Nylon Insulated Spade Terminals
Category: Spade Terminals
Manufacturer: 3M
Connector Type: Snap Spade Terminal
Color: Red
Stud Size: #10
Insulation: Nylon
Wire Gauge 22-18 Ga.
Material: Tin plated copper
Allows for easy wire insertion
Butted seam barrel for extra wire grip
- 3M SS-31-10-NB Nylon Insulated Spade Terminals
- Category: Spade Terminals
- Manufacturer: 3M
- Connector Type: Snap Spade Terminal
- Color: Red
- Stud Size: #10
- Insulation: Nylon
- Wire Gauge 22-18 Ga.
- Material: Tin plated copper
- Allows for easy wire insertion
- Butted seam barrel for extra wire grip
Supplier's Site
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
30755 |
|
Product Name
|
3M SS-31-10-NB Snap Spade Terminal, 22-18 Ga., #10 Stud, Nylon Insulated |
|
Terminal Type
|
Fork Terminal
|
Unlock Full Specs
to access all available technical data
Similar Products
Terminal Type
Ferrule Terminal
Material
Copper
Features
Insulated
View Details
BlockMaster Electronics, Inc.
Terminal Type
Surface Mount Screw Terminals
Material
Brass/tin plated
Features
RoHS
View Details
Terminal Type
Fork Terminal
Material
Copper
Features
Insulated
View Details