3M
7100163863 -- 3M SS-33-10-P SNAP SPADE TERMINAL, 12-10 GA., #10 STUD, VINYL INSULATED
3M
3M SS-33-10-P Snap Spade Terminal, 12-10 Ga., #10 Stud, Vinyl Insulated
7100163863
Description
3M SS-33-10-P Vinyl Insulated Spade Terminals
Category: Spade Terminals
Manufacturer: 3M
Connector Type: Snap Spade Terminal
Color: Yellow
Stud Size: #10
Insulation: Vinyl
Wire Gauge 12-10 Ga.
Material: Tin plated copper
Allows for easy wire insertion
Butted seam barrel for extra wire grip
Snaps and holds for a more secure connection
Request a Quote
Email Supplier
Datasheet
Description
3M SS-33-10-P Vinyl Insulated Spade Terminals
Category: Spade Terminals
Manufacturer: 3M
Connector Type: Snap Spade Terminal
Color: Yellow
Stud Size: #10
Insulation: Vinyl
Wire Gauge 12-10 Ga.
Material: Tin plated copper
Allows for easy wire insertion
Butted seam barrel for extra wire grip
Snaps and holds for a more secure connection
Request a Quote
Email Supplier
Datasheet
Suppliers
3M SS-33-10-P Snap Spade Terminal, 12-10 Ga., #10 Stud, Vinyl Insulated
32555
3M SS-33-10-P Vinyl Insulated Spade Terminals
Category: Spade Terminals
Manufacturer: 3M
Connector Type: Snap Spade Terminal
Color: Yellow
Stud Size: #10
Insulation: Vinyl
Wire Gauge 12-10 Ga.
Material: Tin plated copper
Allows for easy wire insertion
Butted seam barrel for extra wire grip
Snaps and holds for a more secure connection
- 3M SS-33-10-P Vinyl Insulated Spade Terminals
- Category: Spade Terminals
- Manufacturer: 3M
- Connector Type: Snap Spade Terminal
- Color: Yellow
- Stud Size: #10
- Insulation: Vinyl
- Wire Gauge 12-10 Ga.
- Material: Tin plated copper
- Allows for easy wire insertion
- Butted seam barrel for extra wire grip
- Snaps and holds for a more secure connection
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
32555 |
|
Product Name
|
3M SS-33-10-P Snap Spade Terminal, 12-10 Ga., #10 Stud, Vinyl Insulated |
|
Terminal Type
|
Fork Terminal
|
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Terminal Type
Wire Lug
Features
Insulated
View Details
Terminal Type
Ferrule Terminal
Material
Copper
Features
Insulated
View Details
BlockMaster Electronics, Inc.
Terminal Type
Surface Mount Screw Terminals
Material
Brass/tin plated
Features
RoHS
View Details