3M
7100163862 -- 3M SS-33-8-P SNAP SPADE TERMINAL, 12-10 GA., #8 STUD, VINYL INSULATED
3M
3M SS-33-8-P Snap Spade Terminal, 12-10 Ga., #8 Stud, Vinyl Insulated
7100163862
Description
3M SS-33-8-P Vinyl Insulated Spade Terminals
Category: Spade Terminals
Manufacturer: 3M
Connector Type: Snap Spade Terminal
Color: Yellow
Stud Size: #8
Insulation: Vinyl
Wire Gauge 12-10 Ga.
Material: Tin plated copper
Allows for easy wire insertion
Butted seam barrel for extra wire grip
Snaps and holds for a more secure connection
Request a Quote
Email Supplier
Description
3M SS-33-8-P Vinyl Insulated Spade Terminals
Category: Spade Terminals
Manufacturer: 3M
Connector Type: Snap Spade Terminal
Color: Yellow
Stud Size: #8
Insulation: Vinyl
Wire Gauge 12-10 Ga.
Material: Tin plated copper
Allows for easy wire insertion
Butted seam barrel for extra wire grip
Snaps and holds for a more secure connection
Request a Quote
Email Supplier
Suppliers
3M SS-33-8-P Snap Spade Terminal, 12-10 Ga., #8 Stud, Vinyl Insulated
32554
3M SS-33-8-P Vinyl Insulated Spade Terminals
Category: Spade Terminals
Manufacturer: 3M
Connector Type: Snap Spade Terminal
Color: Yellow
Stud Size: #8
Insulation: Vinyl
Wire Gauge 12-10 Ga.
Material: Tin plated copper
Allows for easy wire insertion
Butted seam barrel for extra wire grip
Snaps and holds for a more secure connection
- 3M SS-33-8-P Vinyl Insulated Spade Terminals
- Category: Spade Terminals
- Manufacturer: 3M
- Connector Type: Snap Spade Terminal
- Color: Yellow
- Stud Size: #8
- Insulation: Vinyl
- Wire Gauge 12-10 Ga.
- Material: Tin plated copper
- Allows for easy wire insertion
- Butted seam barrel for extra wire grip
- Snaps and holds for a more secure connection
Supplier's Site
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
32554 |
|
Product Name
|
3M SS-33-8-P Snap Spade Terminal, 12-10 Ga., #8 Stud, Vinyl Insulated |
|
Terminal Type
|
Fork Terminal
|
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Terminal Type
Ring Terminal; Banana
View Details
Terminal Type
Ferrule Terminal
Material
Copper
Features
Insulated
View Details
BlockMaster Electronics, Inc.
Terminal Type
Wire Connector
Material
Copper; Copper/tin plated
Features
RoHS
View Details