3M 3M SS-32-6-P Snap Spade Terminal, 16-14 Ga., #6 Stud, Vinyl Insulated 7100163858

Description
3M SS-32-6-P Vinyl Insulated Spade Terminals Category: Spade Terminals Manufacturer: 3M Connector Type: Snap Spade Terminal Color: Blue Stud Size: #6 Insulation: Vinyl Wire Gauge 16-14 Ga. Material: Tin plated copper Allows for easy wire insertion Butted seam barrel for extra wire grip Snaps and holds in place for a more secure connection
Request a Quote
Description
3M SS-32-6-P Vinyl Insulated Spade Terminals Category: Spade Terminals Manufacturer: 3M Connector Type: Snap Spade Terminal Color: Blue Stud Size: #6 Insulation: Vinyl Wire Gauge 16-14 Ga. Material: Tin plated copper Allows for easy wire insertion Butted seam barrel for extra wire grip Snaps and holds in place for a more secure connection
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3M SS-32-6-P Snap Spade Terminal, 16-14 Ga., #6 Stud, Vinyl Insulated - 31553 - Waytek, Inc.
Chanhassen, MN, United States
3M SS-32-6-P Snap Spade Terminal, 16-14 Ga., #6 Stud, Vinyl Insulated
31553
3M SS-32-6-P Snap Spade Terminal, 16-14 Ga., #6 Stud, Vinyl Insulated 31553
3M SS-32-6-P Vinyl Insulated Spade Terminals Category: Spade Terminals Manufacturer: 3M Connector Type: Snap Spade Terminal Color: Blue Stud Size: #6 Insulation: Vinyl Wire Gauge 16-14 Ga. Material: Tin plated copper Allows for easy wire insertion Butted seam barrel for extra wire grip Snaps and holds in place for a more secure connection
  • 3M SS-32-6-P Vinyl Insulated Spade Terminals
  • Category: Spade Terminals
  • Manufacturer: 3M
  • Connector Type: Snap Spade Terminal
  • Color: Blue
  • Stud Size: #6
  • Insulation: Vinyl
  • Wire Gauge 16-14 Ga.
  • Material: Tin plated copper
  • Allows for easy wire insertion
  • Butted seam barrel for extra wire grip
  • Snaps and holds in place for a more secure connection
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 31553
Product Name 3M SS-32-6-P Snap Spade Terminal, 16-14 Ga., #6 Stud, Vinyl Insulated
Terminal Type Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1787351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Terminals - Turret Connectors - 36-1510-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details