3M 3M SS-31-10-P Snap Spade Terminal, 22-18 Ga., #10 Stud, Vinyl Insulated 7100163856

Description
3M SS-31-10-P Vinyl Insulated Spade Terminals Category: Spade Terminals Manufacturer: 3M Connector Type: Snap Spade Terminal Color: Red Stud Size: #10 Insulation: Vinyl Wire Gauge 22-18 Ga. Material: Tin plated copper Allows for easy wire insertion Butted seam barrel for extra wire grip Snaps and holds in place for a more secure connection
Request a Quote
Description
3M SS-31-10-P Vinyl Insulated Spade Terminals Category: Spade Terminals Manufacturer: 3M Connector Type: Snap Spade Terminal Color: Red Stud Size: #10 Insulation: Vinyl Wire Gauge 22-18 Ga. Material: Tin plated copper Allows for easy wire insertion Butted seam barrel for extra wire grip Snaps and holds in place for a more secure connection
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3M SS-31-10-P Snap Spade Terminal, 22-18 Ga., #10 Stud, Vinyl Insulated - 30555 - Waytek, Inc.
Chanhassen, MN, United States
3M SS-31-10-P Snap Spade Terminal, 22-18 Ga., #10 Stud, Vinyl Insulated
30555
3M SS-31-10-P Snap Spade Terminal, 22-18 Ga., #10 Stud, Vinyl Insulated 30555
3M SS-31-10-P Vinyl Insulated Spade Terminals Category: Spade Terminals Manufacturer: 3M Connector Type: Snap Spade Terminal Color: Red Stud Size: #10 Insulation: Vinyl Wire Gauge 22-18 Ga. Material: Tin plated copper Allows for easy wire insertion Butted seam barrel for extra wire grip Snaps and holds in place for a more secure connection
  • 3M SS-31-10-P Vinyl Insulated Spade Terminals
  • Category: Spade Terminals
  • Manufacturer: 3M
  • Connector Type: Snap Spade Terminal
  • Color: Red
  • Stud Size: #10
  • Insulation: Vinyl
  • Wire Gauge 22-18 Ga.
  • Material: Tin plated copper
  • Allows for easy wire insertion
  • Butted seam barrel for extra wire grip
  • Snaps and holds in place for a more secure connection
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 30555
Product Name 3M SS-31-10-P Snap Spade Terminal, 22-18 Ga., #10 Stud, Vinyl Insulated
Terminal Type Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1788637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Quick Disconnects - 1-1627057-6 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 14 to 19 AWG
View Details
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
E-Z-Nailclip Test Terminal, High Temperature - 84-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
View Details