3M 3M HT-14-14S High Temp. Ring Terminal, 8 Ga., 1/4" Stud, Non-Insulated 7100163796

Description
3M HT-14-14S High Temp. Ring Terminals Category: Ring Terminals Manufacturer: 3M Allows for easy wire insertion Continuous duty up to 900°F (482°C) Due to steel construction, heavy-duty ratchet crimpers are recommended
Request a Quote
Description
3M HT-14-14S High Temp. Ring Terminals Category: Ring Terminals Manufacturer: 3M Allows for easy wire insertion Continuous duty up to 900°F (482°C) Due to steel construction, heavy-duty ratchet crimpers are recommended
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3M HT-14-14S High Temp. Ring Terminal, 8 Ga., 1/4
Chanhassen, MN, United States
3M HT-14-14S High Temp. Ring Terminal, 8 Ga., 1/4" Stud, Non-Insulated
33402
3M HT-14-14S High Temp. Ring Terminal, 8 Ga., 1/4" Stud, Non-Insulated 33402
3M HT-14-14S High Temp. Ring Terminals Category: Ring Terminals Manufacturer: 3M Allows for easy wire insertion Continuous duty up to 900°F (482°C) Due to steel construction, heavy-duty ratchet crimpers are recommended
  • 3M HT-14-14S High Temp. Ring Terminals
  • Category: Ring Terminals
  • Manufacturer: 3M
  • Allows for easy wire insertion
  • Continuous duty up to 900°F (482°C)
  • Due to steel construction, heavy-duty ratchet crimpers are recommended
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 33402
Product Name 3M HT-14-14S High Temp. Ring Terminal, 8 Ga., 1/4" Stud, Non-Insulated
Terminal Type Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1787313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details
Connector Contacts - 104505-8 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
E-Z-Nailclip Test Terminal, Multiple Wire - 83-8 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Connector; Test Terminal
View Details