3M 3M 63-NB Butt Connector, 12-10 Ga., Nylon Insulated Extra Sleeve 7100163732

Description
Nylon insulated terminals start as a standard butted seam terminal with a brass sleeve over the barrel and the nylon insulation is molded over this brass barrel. These terminals should be crimped twice, once on the copper conductor in the wire and once on the insulation part of the wire. This second crimp helps provide a stronger connection, can act as a strain relief and is recommended when the terminal is subject to vibration. 3M 63-NB Female Butt Connectors, Nylon Insulated Extra Sleeve Category: Butt Connectors Manufacturer: 3M Max. Voltage Rating: 600VDC Double crimp on both the copper conductor and insulation Filled with a silicone material to help keep moisture, dust and other contamination out of the connection
Request a Quote
Description
Nylon insulated terminals start as a standard butted seam terminal with a brass sleeve over the barrel and the nylon insulation is molded over this brass barrel. These terminals should be crimped twice, once on the copper conductor in the wire and once on the insulation part of the wire. This second crimp helps provide a stronger connection, can act as a strain relief and is recommended when the terminal is subject to vibration. 3M 63-NB Female Butt Connectors, Nylon Insulated Extra Sleeve Category: Butt Connectors Manufacturer: 3M Max. Voltage Rating: 600VDC Double crimp on both the copper conductor and insulation Filled with a silicone material to help keep moisture, dust and other contamination out of the connection
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3M 63-NB Butt Connector, 12-10 Ga., Nylon Insulated Extra Sleeve - 32780 - Waytek, Inc.
Chanhassen, MN, United States
3M 63-NB Butt Connector, 12-10 Ga., Nylon Insulated Extra Sleeve
32780
3M 63-NB Butt Connector, 12-10 Ga., Nylon Insulated Extra Sleeve 32780
Nylon insulated terminals start as a standard butted seam terminal with a brass sleeve over the barrel and the nylon insulation is molded over this brass barrel. These terminals should be crimped twice, once on the copper conductor in the wire and once on the insulation part of the wire. This second crimp helps provide a stronger connection, can act as a strain relief and is recommended when the terminal is subject to vibration. 3M 63-NB Female Butt Connectors, Nylon Insulated Extra Sleeve Category: Butt Connectors Manufacturer: 3M Max. Voltage Rating: 600VDC Double crimp on both the copper conductor and insulation Filled with a silicone material to help keep moisture, dust and other contamination out of the connection

Nylon insulated terminals start as a standard butted seam terminal with a brass sleeve over the barrel and the nylon insulation is molded over this brass barrel. These terminals should be crimped twice, once on the copper conductor in the wire and once on the insulation part of the wire. This second crimp helps provide a stronger connection, can act as a strain relief and is recommended when the terminal is subject to vibration.

  • 3M 63-NB Female Butt Connectors, Nylon Insulated Extra Sleeve
  • Category: Butt Connectors
  • Manufacturer: 3M
  • Max. Voltage Rating: 600VDC
  • Double crimp on both the copper conductor and insulation
  • Filled with a silicone material to help keep moisture, dust and other contamination out of the connection
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Connectors
Product Number 32780
Product Name 3M 63-NB Butt Connector, 12-10 Ga., Nylon Insulated Extra Sleeve
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products