3M 3M 62-NB Butt Connector, 16-14 Ga., Nylon Insulated Extra Sleeve 7100163643

Description
Nylon insulated terminals start as a standard butted seam terminal with a brass sleeve over the barrel and the nylon insulation is molded over this brass barrel. These terminals should be crimped twice, once on the copper conductor in the wire and once on the insulation part of the wire. This second crimp helps provide a stronger connection, can act as a strain relief and is recommended when the terminal is subject to vibration. 3M 62-NB Female Butt Connectors, Nylon insulated Extra Sleeve Category: Butt Connectors Manufacturer: 3M Max. Voltage Rating: 600VDC Double crimp on both the copper conductor and insulation Filled with a silicone material to help keep moisture, dust and other contamination out of the connection
Request a Quote
Description
Nylon insulated terminals start as a standard butted seam terminal with a brass sleeve over the barrel and the nylon insulation is molded over this brass barrel. These terminals should be crimped twice, once on the copper conductor in the wire and once on the insulation part of the wire. This second crimp helps provide a stronger connection, can act as a strain relief and is recommended when the terminal is subject to vibration. 3M 62-NB Female Butt Connectors, Nylon insulated Extra Sleeve Category: Butt Connectors Manufacturer: 3M Max. Voltage Rating: 600VDC Double crimp on both the copper conductor and insulation Filled with a silicone material to help keep moisture, dust and other contamination out of the connection
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3M 62-NB Butt Connector, 16-14 Ga., Nylon Insulated Extra Sleeve - 31780 - Waytek, Inc.
Chanhassen, MN, United States
3M 62-NB Butt Connector, 16-14 Ga., Nylon Insulated Extra Sleeve
31780
3M 62-NB Butt Connector, 16-14 Ga., Nylon Insulated Extra Sleeve 31780
Nylon insulated terminals start as a standard butted seam terminal with a brass sleeve over the barrel and the nylon insulation is molded over this brass barrel. These terminals should be crimped twice, once on the copper conductor in the wire and once on the insulation part of the wire. This second crimp helps provide a stronger connection, can act as a strain relief and is recommended when the terminal is subject to vibration. 3M 62-NB Female Butt Connectors, Nylon insulated Extra Sleeve Category: Butt Connectors Manufacturer: 3M Max. Voltage Rating: 600VDC Double crimp on both the copper conductor and insulation Filled with a silicone material to help keep moisture, dust and other contamination out of the connection

Nylon insulated terminals start as a standard butted seam terminal with a brass sleeve over the barrel and the nylon insulation is molded over this brass barrel. These terminals should be crimped twice, once on the copper conductor in the wire and once on the insulation part of the wire. This second crimp helps provide a stronger connection, can act as a strain relief and is recommended when the terminal is subject to vibration.

  • 3M 62-NB Female Butt Connectors, Nylon insulated Extra Sleeve
  • Category: Butt Connectors
  • Manufacturer: 3M
  • Max. Voltage Rating: 600VDC
  • Double crimp on both the copper conductor and insulation
  • Filled with a silicone material to help keep moisture, dust and other contamination out of the connection
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Connectors
Product Number 31780
Product Name 3M 62-NB Butt Connector, 16-14 Ga., Nylon Insulated Extra Sleeve
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-10202CLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1811-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details