3M 3M 61-NB Butt Connector, 22-18 Ga., Nylon Insulated with Extra Sleeve 7100163542

Description
Nylon insulated terminals start as a standard butted seam terminal with a brass sleeve over the barrel and the nylon insulation is molded over this brass barrel. These terminals should be crimped twice, once on the copper conductor in the wire and once on the insulation part of the wire. This second crimp helps provide a stronger connection, can act as a strain relief, and is recommended when the terminal is subject to vibration. 3M 61-NB Female Butt Connectors Category: Butt Connectors Manufacturer: 3M Insulation: Nylon with Insulation Grips Max. Voltage Rating: 600VDC Double crimp on both the copper conductor and insulation Use where an extra secure connection is required, but moisture protection isn't needed
Request a Quote
Description
Nylon insulated terminals start as a standard butted seam terminal with a brass sleeve over the barrel and the nylon insulation is molded over this brass barrel. These terminals should be crimped twice, once on the copper conductor in the wire and once on the insulation part of the wire. This second crimp helps provide a stronger connection, can act as a strain relief, and is recommended when the terminal is subject to vibration. 3M 61-NB Female Butt Connectors Category: Butt Connectors Manufacturer: 3M Insulation: Nylon with Insulation Grips Max. Voltage Rating: 600VDC Double crimp on both the copper conductor and insulation Use where an extra secure connection is required, but moisture protection isn't needed
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3M 61-NB Butt Connector, 22-18 Ga., Nylon Insulated with Extra Sleeve - 30780 - Waytek, Inc.
Chanhassen, MN, United States
3M 61-NB Butt Connector, 22-18 Ga., Nylon Insulated with Extra Sleeve
30780
3M 61-NB Butt Connector, 22-18 Ga., Nylon Insulated with Extra Sleeve 30780
Nylon insulated terminals start as a standard butted seam terminal with a brass sleeve over the barrel and the nylon insulation is molded over this brass barrel. These terminals should be crimped twice, once on the copper conductor in the wire and once on the insulation part of the wire. This second crimp helps provide a stronger connection, can act as a strain relief, and is recommended when the terminal is subject to vibration. 3M 61-NB Female Butt Connectors Category: Butt Connectors Manufacturer: 3M Insulation: Nylon with Insulation Grips Max. Voltage Rating: 600VDC Double crimp on both the copper conductor and insulation Use where an extra secure connection is required, but moisture protection isn't needed

Nylon insulated terminals start as a standard butted seam terminal with a brass sleeve over the barrel and the nylon insulation is molded over this brass barrel. These terminals should be crimped twice, once on the copper conductor in the wire and once on the insulation part of the wire. This second crimp helps provide a stronger connection, can act as a strain relief, and is recommended when the terminal is subject to vibration.

  • 3M 61-NB Female Butt Connectors
  • Category: Butt Connectors
  • Manufacturer: 3M
  • Insulation: Nylon with Insulation Grips
  • Max. Voltage Rating: 600VDC
  • Double crimp on both the copper conductor and insulation
  • Use where an extra secure connection is required, but moisture protection isn't needed
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Connectors
Product Number 30780
Product Name 3M 61-NB Butt Connector, 22-18 Ga., Nylon Insulated with Extra Sleeve
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-3231-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 18 AWG
View Details
Coaxial Adapters - 7926C1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details
Banana Socket to Mini Banana Socket, Adapter - 8032 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details