Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ABRASIVE PADS
3M
7100134522 -- ABRASIVES AND SURFACE CONDITIONING PRODUCTS
3M
Abrasives and Surface Conditioning Products
7100134522
Description
SCOTCH-BRITEEXL UNITIZED BLOCK X
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
SCOTCH-BRITEEXL UNITIZED BLOCK X
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Abrasives and Surface Conditioning Products
19-7100134522-ND
Abrasives and Surface Conditioning Products
19-7100134522-ND
SCOTCH-BRITEEXL UNITIZED BLOCK X
SCOTCH-BRITEEXL UNITIZED BLOCK X
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Abrasive Pads
Product Number
19-7100134522-ND
Product Name
Abrasives and Surface Conditioning Products
Abrasive Type
Silicon Carbide
Unlock Full Specs
to access all available technical data
Similar Products
Beijing Grish Hitech Co., Ltd.
MPO/MTP Polishing Pad
Specs
Length
5.51 inch (140 mm)
Width
5.51 inch (140 mm)
Abrasive Type
N
View Details
Norton Abrasives
Norton Metal AO Coarse Grit Square Pad
66261132268
Specs
Width
3 to ? inch (76.2 to ? mm)
Abrasive Type
Aluminum Oxide
Applications
Dry; Coarser filaments or grit sizes
View Details
RS Components, Ltd.
Sandpaper, Sanding Blocks & Pads
2205879
Specs
Length
11.02 inch (280 mm)
Abrasive Type
Silicon Carbide; Silicon Carbide
Grit Size
80 to 800
View Details
E. C. Mitchell Company
3X Contour Sponge
3X Contour : 4 1/2" x 5 1/2" x 3/16" : 100 Grit : Handy Pack
Specs
Grit Size
100
View Details