3M Abrasives and Surface Conditioning Products 7100129717

Description
SCOTCH-BRITEHIGH STRENGTH FLAP B
Request a Quote Datasheet
Description
SCOTCH-BRITEHIGH STRENGTH FLAP B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Abrasives and Surface Conditioning Products - 19-7100129717-ND - DigiKey
Thief River Falls, MN, United States
Abrasives and Surface Conditioning Products
19-7100129717-ND
Abrasives and Surface Conditioning Products 19-7100129717-ND
SCOTCH-BRITEHIGH STRENGTH FLAP B

SCOTCH-BRITEHIGH STRENGTH FLAP B

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Industrial Brushes
Product Number 19-7100129717-ND
Product Name Abrasives and Surface Conditioning Products
Specific Product Type / Shape Flapwheel
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Brushes - 1884106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rotary Speed 12500 rpm
Outer / OD 3.94 inch (100 mm)
View Details
High Performance Cable Crimped Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6500 to 13000 rpm
View Details
910-0181: IRON HANDLE SCRUB BRUSH - 8-02062-29242-9 - Hardware House, LLC
Specs
Specific Product Type / Shape End Brush
Applications Cleaning and Surface Conditioning
View Details
3/4
Specs
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Steel; Stainless Steel; Metal Wire
Length 2.5 inch (63.5 mm)
View Details