Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ABRASIVE ROLLS AND ABRASIVE SHEETS
3M
7100065359 -- ABRASIVES AND SURFACE CONDITIONING PRODUCTS
3M
Abrasives and Surface Conditioning Products
7100065359
Description
UTILITY CLOTH ROLL 011K COARSE C
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
UTILITY CLOTH ROLL 011K COARSE C
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Abrasives and Surface Conditioning Products
19-7100065359-ND
Abrasives and Surface Conditioning Products
19-7100065359-ND
UTILITY CLOTH ROLL 011K COARSE C
UTILITY CLOTH ROLL 011K COARSE C
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Abrasive Rolls and Abrasive Sheets
Product Number
19-7100065359-ND
Product Name
Abrasives and Surface Conditioning Products
Product Type
Roll or Tape
Unlock Full Specs
to access all available technical data
Similar Products
Norton Abrasives
Norton Metal AO Medium Spiral Band
66261146099
Specs
Applications & Materials Worked
Dry; Medium sized grits or filaments; Metalworking; MRO or Welding
Mounting
Bore or Center Mount
Backing / Base
Cloth; Heavy Cotton
View Details
Beijing Grish Hitech Co., Ltd.
Diamond-bead Polishing Tape
Specs
Product Type
Roll or Tape; Superabrasive
Applications & Materials Worked
Polishing or lapping (Very fine grits or filaments)
Type
Diamond
View Details
Titan Tool Supply, Inc.
Dia-Strip and Dia-Sheets
DF-DS
Specs
Product Type
Sheet; Superabrasive
Applications & Materials Worked
Fine Grit Finishing or Deburring; Polishing or lapping (Very fine grits or filaments)
Length
2.00 to 4.00 inch (50.8 to 102 mm)
View Details
Walter Surface Technologies
Hand Finishing Abrasive Hand Pads
Blendex
Specs
Product Type
Nonwoven
Applications & Materials Worked
Dry; Material Removal, Rough Grinding or Sanding; Medium sized grits or filaments; Fine Grit Finishing or Deburring; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Metalworking
Mounting
None or Handheld
View Details