Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ABRASIVE BELTS
3M
7100023234, 75X533MM -- POWER SANDING SHEETS & BELTS
3M
Power Sanding Sheets & Belts
7100023234, 75x533mm
Description
3M 7100023234, 75x533mm Sanding Belt
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
3M 7100023234, 75x533mm Sanding Belt
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Power Sanding Sheets & Belts
1846855
Power Sanding Sheets & Belts
1846855
3M 7100023234, 75x533mm Sanding Belt
3M 7100023234, 75x533mm Sanding Belt
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Abrasive Belts
Product Number
1846855
Product Name
Power Sanding Sheets & Belts
Width
2.95 inch (75 mm)
Unlock Full Specs
to access all available technical data
Similar Products
Norton Abrasives
Bear-Tex®Surface Finishing SCF Belt
66261006546
Specs
Belt Type
Portable Grinder or File Belt; Bench, Pedestal or Backstand; Nonwoven
Backing
Non-Woven
Applications & Materials Abraded
Metalworking; Automotive; MRO or Welding; Medium; Cleaning & Surface Conditioning; DryGrinding; Surface or Platen
View Details
RS Components, Ltd.
Power Sanding Sheets & Belts
2794863
Specs
Width
2.83 inch (72 mm)
Length
4.8 inch (123 mm)
Type
Aluminum Oxide; Aluminium Oxide
View Details
Makita USA, Inc.
Abrasive Belts, 4" x 24"
742323-7
Specs
Applications & Materials Abraded
Woodworking; DryGrinding
Width
4.00 inch (102 mm)
Length
24.0 inch (610 mm)
View Details
CS UNITEC
PTX Ceramic Grinding Belt Sleeve
42480
Specs
Belt Type
Bench, Pedestal or Backstand
Applications & Materials Abraded
Metalworking; Medium; DryGrinding
Features
ClosedCoat
View Details