3M Power Sanding Sheets & Belts 7100010565

Description
3M 7100010565 Abrasive Hand Pad
Request a Quote
Description
3M 7100010565 Abrasive Hand Pad
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Sanding Sheets & Belts - 2347745 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Sanding Sheets & Belts
2347745
Power Sanding Sheets & Belts 2347745
3M 7100010565 Abrasive Hand Pad

3M 7100010565 Abrasive Hand Pad

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Abrasive Belts
Product Number 2347745
Product Name Power Sanding Sheets & Belts
Width 5.51 inch (140 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 1883410 - RS Components, Ltd.
Specs
Width 0.98 inch (25 mm)
Length 1968.5 inch (50000 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Norton SG Blaze R980P - 66261085071 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt
Backing Cloth
Applications & Materials Abraded MRO or Welding; Fine; Cleaning & Surface Conditioning; DryGrinding
View Details
Abrasive Belts, 3" x 18" - 742313-A-2 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 3.00 inch (76.2 mm)
Length 18.0 inch (457 mm)
View Details
Narrow Sanding Belts for Metalworking - PZ528 - Uneeda Enterprizes, Inc.
Specs
Backing Cloth; YY Weight Polyester Cloth
Type Zirconium
Grit Size 24 to 100 # or Microns
View Details