3M 3M Scotchlok™ 804 IDC Tap Connector, 18-14 Ga., Blue, Sealant Included 7100003537

Description
3M 054007-061359 804 IDC Tap Connectors Category: IDC & T-Tap Connectors Manufacturer: 3M Series: Scotchlok™ Connection Type: Splice Tap Voltage Rating: 600VDC Contact Material: Brass Contact Plating: Tin Easy to install Make a quick connection between wires Insulate the connection with no wire stripping Moisture resistant applications Patented application system forces protective gel around automotive wire UL Listed
Request a Quote Datasheet
Description
3M 054007-061359 804 IDC Tap Connectors Category: IDC & T-Tap Connectors Manufacturer: 3M Series: Scotchlok™ Connection Type: Splice Tap Voltage Rating: 600VDC Contact Material: Brass Contact Plating: Tin Easy to install Make a quick connection between wires Insulate the connection with no wire stripping Moisture resistant applications Patented application system forces protective gel around automotive wire UL Listed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok™ 804 IDC Tap Connector, 18-14 Ga., Blue, Sealant Included - 31762 - Waytek, Inc.
Chanhassen, MN, United States
3M Scotchlok™ 804 IDC Tap Connector, 18-14 Ga., Blue, Sealant Included
31762
3M Scotchlok™ 804 IDC Tap Connector, 18-14 Ga., Blue, Sealant Included 31762
3M 054007-061359 804 IDC Tap Connectors Category: IDC & T-Tap Connectors Manufacturer: 3M Series: Scotchlok™ Connection Type: Splice Tap Voltage Rating: 600VDC Contact Material: Brass Contact Plating: Tin Easy to install Make a quick connection between wires Insulate the connection with no wire stripping Moisture resistant applications Patented application system forces protective gel around automotive wire UL Listed
  • 3M 054007-061359 804 IDC Tap Connectors
  • Category: IDC & T-Tap Connectors
  • Manufacturer: 3M
  • Series: Scotchlok™
  • Connection Type: Splice Tap
  • Voltage Rating: 600VDC
  • Contact Material: Brass
  • Contact Plating: Tin
  • Easy to install
  • Make a quick connection between wires
  • Insulate the connection with no wire stripping
  • Moisture resistant applications
  • Patented application system forces protective gel around automotive wire
  • UL Listed
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electrical Connectors
Product Number 31762
Product Name 3M Scotchlok™ 804 IDC Tap Connector, 18-14 Ga., Blue, Sealant Included
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products