3M Adhesive Tapes 70HDT-1X30FT

Description
Adhesive Tapes
Request a Quote Datasheet
Description
Adhesive Tapes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adhesive Tapes - 70HDT-1X30FT - Powell Electronics, Inc.
Swedesboro, NJ, United States
Adhesive Tapes
70HDT-1X30FT
Adhesive Tapes 70HDT-1X30FT
Adhesive Tapes

Adhesive Tapes

Buy Now
Adhesive Tapes - 70HDT-1X30FT - Powell Electronics, Inc.
Swedesboro, NJ, United States
Adhesive Tapes
70HDT-1X30FT
Adhesive Tapes 70HDT-1X30FT
Scotch Heavy Duty Rubber Electrical Tap

Scotch Heavy Duty Rubber Electrical Tap

Buy Now
Tape, Silicone Rubber, 30Ft X 1; Adhesive Type 3M - 15P0183 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Silicone Rubber, 30Ft X 1; Adhesive Type 3M
15P0183
Tape, Silicone Rubber, 30Ft X 1; Adhesive Type 3M 15P0183
TAPE, SILICONE RUBBER, 30FT X 1"; Adhesive Type:Self-Sealing Silicone Rubber; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Grey, Sky Blue; Total Tape Thickness:20 mil (0.5 mm); Roll Length - Imperial:30ft RoHS Compliant: Yes

TAPE, SILICONE RUBBER, 30FT X 1"; Adhesive Type:Self-Sealing Silicone Rubber; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Grey, Sky Blue; Total Tape Thickness:20 mil (0.5 mm); Roll Length - Imperial:30ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Adhesive Tapes Cable and Electrical Tapes Adhesive Tapes
Product Number 70HDT-1X30FT 70HDT-1X30FT 15P0183
Product Name Adhesive Tapes Adhesive Tapes Tape, Silicone Rubber, 30Ft X 1; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
ESD Tapes - 218629 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Color White
Width 0.3150 inches (8 mm)
View Details
Aluminum Foil Discs - AF05000 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details