3M Scotch 70HDT gray insulating tape comes in a 1 in width, 30 ft length and is packaged 24 rolls per case. Can be used to a maximum temperature of +356 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Scotch 70HDT insulating tape can be stretched 300 % for breaking. Provides a tensile strength of 1000 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 20 mil thickness.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Cable and Electrical Tapes |
| Product Number | 051128-57262 |
| Product Name | 3M Scotch 70HDT Gray Insulating Tape - 1 in Width x 30 ft Length - 20 mil Thick - Electrically Insulating - 57262 |
| Type | Electrical |