3M 3M 8658DL Clear Aerospace Tape - 4 in Width x 36 yd Length - 0.008 in Thick - 63693 70202280197

Description
3M 8658DL clear aerospace tape comes in a 4 in width, 36 yd length and is packaged 2 rolls per case. Provides a tensile strength of 34 lb/in. This product is a double-sided adhesive aerospace tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 0.008 in thickness. In addition to the other properties this product is flame retardant. This aerospace tape meets the following standards: ASTM D 2240, ASTM D 3330, ASTM D 882, FAR 25.853 (a).
Description
3M 8658DL clear aerospace tape comes in a 4 in width, 36 yd length and is packaged 2 rolls per case. Provides a tensile strength of 34 lb/in. This product is a double-sided adhesive aerospace tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 0.008 in thickness. In addition to the other properties this product is flame retardant. This aerospace tape meets the following standards: ASTM D 2240, ASTM D 3330, ASTM D 882, FAR 25.853 (a).

Suppliers

Company
Product
Description
Supplier Links
3M 8658DL Clear Aerospace Tape - 4 in Width x 36 yd Length - 0.008 in Thick - 63693 - 048011-63693 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8658DL Clear Aerospace Tape - 4 in Width x 36 yd Length - 0.008 in Thick - 63693
048011-63693
3M 8658DL Clear Aerospace Tape - 4 in Width x 36 yd Length - 0.008 in Thick - 63693 048011-63693
3M 8658DL clear aerospace tape comes in a 4 in width, 36 yd length and is packaged 2 rolls per case. Provides a tensile strength of 34 lb/in. This product is a double-sided adhesive aerospace tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 0.008 in thickness. In addition to the other properties this product is flame retardant. This aerospace tape meets the following standards: ASTM D 2240, ASTM D 3330, ASTM D 882, FAR 25.853 (a).

3M 8658DL clear aerospace tape comes in a 4 in width, 36 yd length and is packaged 2 rolls per case. Provides a tensile strength of 34 lb/in. This product is a double-sided adhesive aerospace tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 0.008 in thickness. In addition to the other properties this product is flame retardant. This aerospace tape meets the following standards: ASTM D 2240, ASTM D 3330, ASTM D 882, FAR 25.853 (a).

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 048011-63693
Product Name 3M 8658DL Clear Aerospace Tape - 4 in Width x 36 yd Length - 0.008 in Thick - 63693
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyimide High Temperature Masking Discs - 13 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyimide
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details