3M 3M 8658DL Clear Aerospace Tape - 4 in Width x 3 yd Length - 0.008 in Thick - 63692 70202280189

Description
3M 8658DL clear aerospace tape comes in a 4 in width, 3 yd length and is packaged 1 roll per case. Provides a tensile strength of 34 lb/in. This product is a double-sided adhesive aerospace tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 0.008 in thickness. In addition to the other properties this product is flame retardant. This aerospace tape meets the following standards: ASTM D 2240, ASTM D 3330, ASTM D 882, FAR 25.853 (a).
Description
3M 8658DL clear aerospace tape comes in a 4 in width, 3 yd length and is packaged 1 roll per case. Provides a tensile strength of 34 lb/in. This product is a double-sided adhesive aerospace tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 0.008 in thickness. In addition to the other properties this product is flame retardant. This aerospace tape meets the following standards: ASTM D 2240, ASTM D 3330, ASTM D 882, FAR 25.853 (a).

Suppliers

Company
Product
Description
Supplier Links
3M 8658DL Clear Aerospace Tape - 4 in Width x 3 yd Length - 0.008 in Thick - 63692 - 048011-63692 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8658DL Clear Aerospace Tape - 4 in Width x 3 yd Length - 0.008 in Thick - 63692
048011-63692
3M 8658DL Clear Aerospace Tape - 4 in Width x 3 yd Length - 0.008 in Thick - 63692 048011-63692
3M 8658DL clear aerospace tape comes in a 4 in width, 3 yd length and is packaged 1 roll per case. Provides a tensile strength of 34 lb/in. This product is a double-sided adhesive aerospace tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 0.008 in thickness. In addition to the other properties this product is flame retardant. This aerospace tape meets the following standards: ASTM D 2240, ASTM D 3330, ASTM D 882, FAR 25.853 (a).

3M 8658DL clear aerospace tape comes in a 4 in width, 3 yd length and is packaged 1 roll per case. Provides a tensile strength of 34 lb/in. This product is a double-sided adhesive aerospace tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 0.008 in thickness. In addition to the other properties this product is flame retardant. This aerospace tape meets the following standards: ASTM D 2240, ASTM D 3330, ASTM D 882, FAR 25.853 (a).

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 048011-63692
Product Name 3M 8658DL Clear Aerospace Tape - 4 in Width x 3 yd Length - 0.008 in Thick - 63692
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
Polyester High Temperature Masking Tape - MCT-620-6 - MOCAP LLC
Specs
Features Removable / Reusable
Width 6 inches (152 mm)
Carrier / Backing Polyester
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details