3M 3M 8657DL Clear / White Aerospace Tape - 24 in Width x 36 yd Length - 0.018 in Thick - 63691 70202280171

Description
3M 8657DL clear / white aerospace tape comes in a 24 in width, 36 yd length and is packaged 1 roll per case. Provides a tensile strength of 88 lb/in. This product is a double-sided adhesive aerospace tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 0.018 in thickness. In addition to the other properties this product is flame retardant. This aerospace tape meets the following standards: ASTM D 2240, ASTM D 3330, ASTM D 882, FAR 25.853 (a).
Description
3M 8657DL clear / white aerospace tape comes in a 24 in width, 36 yd length and is packaged 1 roll per case. Provides a tensile strength of 88 lb/in. This product is a double-sided adhesive aerospace tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 0.018 in thickness. In addition to the other properties this product is flame retardant. This aerospace tape meets the following standards: ASTM D 2240, ASTM D 3330, ASTM D 882, FAR 25.853 (a).

Suppliers

Company
Product
Description
Supplier Links
3M 8657DL Clear / White Aerospace Tape - 24 in Width x 36 yd Length - 0.018 in Thick - 63691 - 048011-63691 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8657DL Clear / White Aerospace Tape - 24 in Width x 36 yd Length - 0.018 in Thick - 63691
048011-63691
3M 8657DL Clear / White Aerospace Tape - 24 in Width x 36 yd Length - 0.018 in Thick - 63691 048011-63691
3M 8657DL clear / white aerospace tape comes in a 24 in width, 36 yd length and is packaged 1 roll per case. Provides a tensile strength of 88 lb/in. This product is a double-sided adhesive aerospace tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 0.018 in thickness. In addition to the other properties this product is flame retardant. This aerospace tape meets the following standards: ASTM D 2240, ASTM D 3330, ASTM D 882, FAR 25.853 (a).

3M 8657DL clear / white aerospace tape comes in a 24 in width, 36 yd length and is packaged 1 roll per case. Provides a tensile strength of 88 lb/in. This product is a double-sided adhesive aerospace tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 0.018 in thickness. In addition to the other properties this product is flame retardant. This aerospace tape meets the following standards: ASTM D 2240, ASTM D 3330, ASTM D 882, FAR 25.853 (a).

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 048011-63691
Product Name 3M 8657DL Clear / White Aerospace Tape - 24 in Width x 36 yd Length - 0.018 in Thick - 63691
Color Clear / White
Unlock Full Specs
to access all available technical data

Similar Products

ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyimide High Temperature Masking Tape - MCT-800-3 - MOCAP LLC
Specs
Features Removable / Reusable
Width 3 inches (76.2 mm)
Carrier / Backing Polyimide
View Details