3M 3M 8730HT-36173 Gray Aerospace Tape - 12 in Width x 3 yd Length - 0.014 in Thick - 63688 70202280080

Description
3M 8730HT-36173 gray aerospace tape comes in a 12 in width, 3 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +250 F. Provides a tensile strength of 83 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 0.014 in thickness. This aerospace tape meets the following standards: AS9100.
Description
3M 8730HT-36173 gray aerospace tape comes in a 12 in width, 3 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +250 F. Provides a tensile strength of 83 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 0.014 in thickness. This aerospace tape meets the following standards: AS9100.

Suppliers

Company
Product
Description
Supplier Links
3M 8730HT-36173 Gray Aerospace Tape - 12 in Width x 3 yd Length - 0.014 in Thick - 63688 - 048011-63688 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8730HT-36173 Gray Aerospace Tape - 12 in Width x 3 yd Length - 0.014 in Thick - 63688
048011-63688
3M 8730HT-36173 Gray Aerospace Tape - 12 in Width x 3 yd Length - 0.014 in Thick - 63688 048011-63688
3M 8730HT-36173 gray aerospace tape comes in a 12 in width, 3 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +250 F. Provides a tensile strength of 83 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 0.014 in thickness. This aerospace tape meets the following standards: AS9100.

3M 8730HT-36173 gray aerospace tape comes in a 12 in width, 3 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +250 F. Provides a tensile strength of 83 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 0.014 in thickness. This aerospace tape meets the following standards: AS9100.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 048011-63688
Product Name 3M 8730HT-36173 Gray Aerospace Tape - 12 in Width x 3 yd Length - 0.014 in Thick - 63688
Color Gray
Unlock Full Specs
to access all available technical data

Similar Products

Safety WalkT Fine Texture Anti-Slip Tape - 220 Safety - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0230 inches (0.5842 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details