3M 3M 8730HT-36173 Gray Aerospace Tape - 12 in Width x 36 yd Length - 0.014 in Thick - 63664 70202279892

Description
3M 8730HT-36173 gray aerospace tape comes in a 12 in width, 36 yd length, uses an acrylic adhesive and is packaged 1 roll per carton. Can be used to a maximum temperature of +250 F. Provides a tensile strength of 83 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 0.014 in thickness. This aerospace tape meets the following standards: AS9100.
Description
3M 8730HT-36173 gray aerospace tape comes in a 12 in width, 36 yd length, uses an acrylic adhesive and is packaged 1 roll per carton. Can be used to a maximum temperature of +250 F. Provides a tensile strength of 83 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 0.014 in thickness. This aerospace tape meets the following standards: AS9100.

Suppliers

Company
Product
Description
Supplier Links
3M 8730HT-36173 Gray Aerospace Tape - 12 in Width x 36 yd Length - 0.014 in Thick - 63664 - 048011-63664 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8730HT-36173 Gray Aerospace Tape - 12 in Width x 36 yd Length - 0.014 in Thick - 63664
048011-63664
3M 8730HT-36173 Gray Aerospace Tape - 12 in Width x 36 yd Length - 0.014 in Thick - 63664 048011-63664
3M 8730HT-36173 gray aerospace tape comes in a 12 in width, 36 yd length, uses an acrylic adhesive and is packaged 1 roll per carton. Can be used to a maximum temperature of +250 F. Provides a tensile strength of 83 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 0.014 in thickness. This aerospace tape meets the following standards: AS9100.

3M 8730HT-36173 gray aerospace tape comes in a 12 in width, 36 yd length, uses an acrylic adhesive and is packaged 1 roll per carton. Can be used to a maximum temperature of +250 F. Provides a tensile strength of 83 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 0.014 in thickness. This aerospace tape meets the following standards: AS9100.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 048011-63664
Product Name 3M 8730HT-36173 Gray Aerospace Tape - 12 in Width x 36 yd Length - 0.014 in Thick - 63664
Color Gray
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Fiberglass Tape - HYTEX® 1000 Textiles - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details